Molex Contact; Series Molex 50058-8000-C

Description
Contact; Series:50058; Connector Type:Contact; Gender:Socket; Contact Termination:Crimp; Contact Material:Phosphor Bronze; Contact Plating:Tin; Wire Size (AWG):32-28; Lead Pitch:1.25"; Voltage Rating:125V RoHS Compliant: Yes
Description
Contact; Series:50058; Connector Type:Contact; Gender:Socket; Contact Termination:Crimp; Contact Material:Phosphor Bronze; Contact Plating:Tin; Wire Size (AWG):32-28; Lead Pitch:1.25"; Voltage Rating:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact; Series Molex - 66F3989 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Series Molex
66F3989
Contact; Series Molex 66F3989
Contact; Series:50058; Connector Type:Contact; Gender:Socket; Contact Termination:Crimp; Contact Material:Phosphor Bronze; Contact Plating:Tin; Wire Size (AWG):32-28; Lead Pitch:1.25"; Voltage Rating:125V RoHS Compliant: Yes

Contact; Series:50058; Connector Type:Contact; Gender:Socket; Contact Termination:Crimp; Contact Material:Phosphor Bronze; Contact Plating:Tin; Wire Size (AWG):32-28; Lead Pitch:1.25"; Voltage Rating:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F3989
Product Name Contact; Series Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details