Molex Connectors,Interconnects 500398000

Description
Manufacturer: Molex, LLC Win Source Part Number: 127429-0500398000 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mizu-P25? Waterproof, Splash Proof 50039 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 35μin (0.90μm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 127429-0500398000 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mizu-P25? Waterproof, Splash Proof 50039 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 35μin (0.90μm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 127429-0500398000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
127429-0500398000
Connectors,Interconnects 127429-0500398000
Manufacturer: Molex, LLC Win Source Part Number: 127429-0500398000 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mizu-P25? Waterproof, Splash Proof 50039 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 35μin (0.90μm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 127429-0500398000
Category: Connectors,Interconnects
Family: Rectangular Connectors - Contacts
Series: Mizu-P25? Waterproof, Splash Proof 50039
Packaging: Reel(TR)
Contact Finish: Tin
Contact Finish Thickness: 35μin (0.90μm)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-500398000
Electronic Connector 340-500398000
SPLASH PROOF FEMALE TERM Product overview: 500398000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-500398000 can be used for catalog matching and distributor lookup.

SPLASH PROOF FEMALE TERM Product overview: 500398000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-500398000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN SOCKET 20-22AWG CRIMP TIN - 514-0500398000 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 20-22AWG CRIMP TIN
514-0500398000
CONN SOCKET 20-22AWG CRIMP TIN 514-0500398000
CONN SOCKET 20-22AWG CRIMP TIN

CONN SOCKET 20-22AWG CRIMP TIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 127429-0500398000 340-500398000 514-0500398000
Product Name Connectors,Interconnects Electronic Connector CONN SOCKET 20-22AWG CRIMP TIN
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details