Molex Connectors,Interconnects 500388000

Description
Manufacturer: Molex, LLC Win Source Part Number: 126816-0500388000 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mizu-P25? Waterproof, Splash Proof 50038 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 35μin (0.90μm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Pin Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 126816-0500388000 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mizu-P25? Waterproof, Splash Proof 50038 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 35μin (0.90μm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Pin Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 126816-0500388000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
126816-0500388000
Connectors,Interconnects 126816-0500388000
Manufacturer: Molex, LLC Win Source Part Number: 126816-0500388000 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mizu-P25? Waterproof, Splash Proof 50038 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 35μin (0.90μm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Pin Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 126816-0500388000
Category: Connectors,Interconnects
Family: Rectangular Connectors - Contacts
Series: Mizu-P25? Waterproof, Splash Proof 50038
Packaging: Reel(TR)
Contact Finish: Tin
Contact Finish Thickness: 35μin (0.90μm)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-500388000
Electronic Connector 340-500388000
SPLASH PROOF MALE TERM Product overview: 500388000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-500388000 can be used for catalog matching and distributor lookup.

SPLASH PROOF MALE TERM Product overview: 500388000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-500388000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 126816-0500388000 340-500388000
Product Name Connectors,Interconnects Electronic Connector
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers