Connector
Manufacturer: Molex, LLC
Win Source Part Number: 843068-50034-8000
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
PCB Terminal, Product overview: 50034-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-50034-8000 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 26AWG, CRIMP; Product Range:50034 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51015 Series Housing Connectors RoHS Compliant: Yes
CONTACT, PIN, 30-26AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, PIN, 30-26AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 50034-8000 | 843068-50034-8000 | 2027-50034-8000 | 94C9901 | 92AJ7536 |
| Product Name | Rectangular Connectors - 50034-8000 | Electronic Connector | Contact, Pin, 26Awg, Crimp; Product Range Molex | Contact, Pin, 30-26Awg, Crimp Rohs Compliant Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Gender | Male / Plug | ||||
| Termination | Crimp | Crimp |