Molex 2A 125V Electronic Connector 50013-8100

Description
Female Signal Terminal, 2A, 125V, 2mm Pitch, Crimp Product overview: 50013-8100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50013-8100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Terminal, 2A, 125V, 2mm Pitch, Crimp Product overview: 50013-8100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50013-8100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
340-50013-8100
2A 125V Electronic Connector 340-50013-8100
Female Signal Terminal, 2A, 125V, 2mm Pitch, Crimp Product overview: 50013-8100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50013-8100 can be used for catalog matching and distributor lookup.

Female Signal Terminal, 2A, 125V, 2mm Pitch, Crimp Product overview: 50013-8100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50013-8100 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Contacts - 1034083-50013-8100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1034083-50013-8100
Connectors, Interconnects - Rectangular Connectors - Contacts 1034083-50013-8100
Win Source Part Number: 1034083-50013-8100 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5338108-9; 16-02-0096; 16-02-0098; 39-00-0038; 08-70-00640500138100 ; 50013-8100.; 500138100; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.90.4000 Mfr: Molex Other Names: 2266-50013-8100

Win Source Part Number: 1034083-50013-8100
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 5338108-9; 16-02-0096; 16-02-0098; 39-00-0038; 08-70-00640500138100; 50013-8100.; 500138100;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Mfr: Molex
Other Names: 2266-50013-8100

Buy Now Datasheet
Connectors - 50013-8100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50013-8100
Connectors 50013-8100
24-28AWG TIN WTW FEM TERM 24-28AWG TIN WTW FEM TERM

24-28AWG TIN WTW FEM TERM 24-28AWG TIN WTW FEM TERM

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-50013-8100 1034083-50013-8100 50013-8100
Product Name 2A 125V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-1611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers