CUT STRIP - 24-28AWG CRIMO TERMINAL
Connector
Wire Terminal, ROHS AND REACH COMPLIANT Product overview: 50013-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50013-8000 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:50013 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51005 Series Housing Connectors RoHS Compliant: Yes
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:50013 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51005 Series Housing Connectors RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 50013-8000 | 50013-8000 | 332-50013-8000 | 57K1598 |
| Product Name | Connectors | Electronic Connector | Contact, Socket, 24Awg, Crimp; Product Range Molex | |
| Termination | Crimp | Crimp |