Molex Rectangular - Board to Board Connectors - 5000244071 5000244071

Description
Manufacturer: Molex, LLC Win Source Part Number: 101230-5000244071 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.95mm Height Above Board: 0.037" (0.95mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 101230-5000244071 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.95mm Height Above Board: 0.037" (0.95mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - 5000244071 - 101230-5000244071 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 5000244071
101230-5000244071
Rectangular - Board to Board Connectors - 5000244071 101230-5000244071
Manufacturer: Molex, LLC Win Source Part Number: 101230-5000244071 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.95mm Height Above Board: 0.037" (0.95mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 101230-5000244071
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.95mm
Height Above Board: 0.037" (0.95mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5000244071
SMD Electronic Connector 308-5000244071
40 Pos Receptacle, 0.4mm Pitch, Gold Plated, SMD Connector Product overview: 5000244071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5000244071 can be used for catalog matching and distributor lookup.

40 Pos Receptacle, 0.4mm Pitch, Gold Plated, SMD Connector Product overview: 5000244071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5000244071 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 101230-5000244071 308-5000244071
Product Name Rectangular - Board to Board Connectors - 5000244071 SMD Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data