Molex Connector Housing, Rcpt, 12Pos; Product Range Molex 50-84-2120

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:MLX 42022 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Molex MLX 42023, 42024 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:MLX 42022 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Molex MLX 42023, 42024 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Molex - 01H8492 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Molex
01H8492
Connector Housing, Rcpt, 12Pos; Product Range Molex 01H8492
CONNECTOR HOUSING, RCPT, 12POS; Product Range:MLX 42022 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Molex MLX 42023, 42024 Series Pin & Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:MLX 42022 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:6.35mm; For Use With:Molex MLX 42023, 42024 Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01H8492
Product Name Connector Housing, Rcpt, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details