Molex Wire Housings & Plugs 50-84-2062

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 7976608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7976608
Wire Housings & Plugs 7976608
Molex 50-84-2062 Connector Housing

Molex 50-84-2062 Connector Housing

Supplier's Site
Wire Housings & Plugs - 7976608P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7976608P
Wire Housings & Plugs 7976608P
Molex 50-84-2062 Connector Housing

Molex 50-84-2062 Connector Housing

Supplier's Site
Connectors - 50-84-2062 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50-84-2062
Connectors 50-84-2062
CAP WHITE 94V-0 4202206C

CAP WHITE 94V-0 4202206C

Buy Now
Connectors - 50-84-2062 - ODG (Origin Data Global)
Shenzhen, China
Connectors
50-84-2062
Connectors 50-84-2062
Pin & Socket Connectors CAP WHITE 94V-0

Pin & Socket Connectors CAP WHITE 94V-0

Supplier's Site Datasheet
Cap White 94V-0 4202206C Rohs Compliant Molex - 80AH0234 - Newark, An Avnet Company
Chicago, IL, United States
Cap White 94V-0 4202206C Rohs Compliant Molex
80AH0234
Cap White 94V-0 4202206C Rohs Compliant Molex 80AH0234
CAP WHITE 94V-0 4202206C ROHS COMPLIANT: YES

CAP WHITE 94V-0 4202206C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50-84-2062 7976608 7976608P 50-84-2062 50-84-2062 80AH0234
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors Connectors Cap White 94V-0 4202206C Rohs Compliant Molex
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details