Molex Connectors 50-84-2040

Description
4CKT CAPS HOUSING 4
Request a Quote Datasheet
Description
4CKT CAPS HOUSING 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 50-84-2040 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50-84-2040
Connectors 50-84-2040
4CKT CAPS HOUSING 4

4CKT CAPS HOUSING 4

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
20A 600V Electronic Connector
2027-50-84-2040
20A 600V Electronic Connector 2027-50-84-2040
4 Pos Rectangular Connector, 20A, 600V, Female, Crimp Product overview: 50-84-2040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-50-84-2040 can be used for catalog matching and distributor lookup.

4 Pos Rectangular Connector, 20A, 600V, Female, Crimp Product overview: 50-84-2040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-50-84-2040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 50-84-2040 - 052782-50-84-2040 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 50-84-2040
052782-50-84-2040
Rectangular Connectors - 50-84-2040 052782-50-84-2040
Manufacturer: Molex, LLC Win Source Part Number: 052782-50-84-2040 Packaging: Bulk Number of Positions: 4 Pitch: 0.250" (6.35mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052782-50-84-2040
Packaging: Bulk
Number of Positions: 4
Pitch: 0.250" (6.35mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
.084 mlx pin and socket receptacle, 4 circuits - 70090886 - Allied Electronics, Inc.
Fort Worth, TX, USA
.084 mlx pin and socket receptacle, 4 circuits
70090886
.084 mlx pin and socket receptacle, 4 circuits 70090886
.084 mlx pin and socket receptacle, 4 circuits

.084 mlx pin and socket receptacle, 4 circuits

Supplier's Site
4Ckt Caps Housing Rohs Compliant Molex - 80AH0233 - Newark, An Avnet Company
Chicago, IL, United States
4Ckt Caps Housing Rohs Compliant Molex
80AH0233
4Ckt Caps Housing Rohs Compliant Molex 80AH0233
4CKT CAPS HOUSING ROHS COMPLIANT: YES

4CKT CAPS HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50-84-2040 50-84-2040 2027-50-84-2040 052782-50-84-2040 70090886 80AH0233
Product Name Connectors 20A 600V Electronic Connector Rectangular Connectors - 50-84-2040 .084 mlx pin and socket receptacle, 4 circuits 4Ckt Caps Housing Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details