Molex 600V 20A Electronic Connector 50-84-2020

Description
2 Pos Power Connector, 600V, 20A, Crimp, Free Hanging/Panel Product overview: 50-84-2020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 20A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-84-2020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Power Connector, 600V, 20A, Crimp, Free Hanging/Panel Product overview: 50-84-2020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 20A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-84-2020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A Electronic Connector
340-50-84-2020
600V 20A Electronic Connector 340-50-84-2020
2 Pos Power Connector, 600V, 20A, Crimp, Free Hanging/Panel Product overview: 50-84-2020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 20A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-84-2020 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, 600V, 20A, Crimp, Free Hanging/Panel Product overview: 50-84-2020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 20A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-84-2020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 50-84-2020 - 052781-50-84-2020 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 50-84-2020
052781-50-84-2020
Rectangular Connectors - 50-84-2020 052781-50-84-2020
Manufacturer: Molex, LLC Win Source Part Number: 052781-50-84-2020 Packaging: Bulk Number of Positions: 2 Pitch: 0.250" (6.35mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052781-50-84-2020
Packaging: Bulk
Number of Positions: 2
Pitch: 0.250" (6.35mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2Ckt Caps Housing Rohs Compliant Molex - 80AH0232 - Newark, An Avnet Company
Chicago, IL, United States
2Ckt Caps Housing Rohs Compliant Molex
80AH0232
2Ckt Caps Housing Rohs Compliant Molex 80AH0232
2CKT CAPS HOUSING ROHS COMPLIANT: YES

2CKT CAPS HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-50-84-2020 052781-50-84-2020 50-84-2020 80AH0232
Product Name 600V 20A Electronic Connector Rectangular Connectors - 50-84-2020 2Ckt Caps Housing Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data