Molex Wire Housings & Plugs 50-84-1150

Description
Housing plug 2.13mm MLX,15w
Request a Quote Datasheet
Description
Housing plug 2.13mm MLX,15w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 6704060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6704060P
Wire Housings & Plugs 6704060P
Housing plug 2.13mm MLX,15w

Housing plug 2.13mm MLX,15w

Supplier's Site
Wire Housings & Plugs - 6704060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6704060
Wire Housings & Plugs 6704060
Housing plug 2.13mm MLX,15w,UL94V-2

Housing plug 2.13mm MLX,15w,UL94V-2

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Molex 50-84-1150 MLX 15-Pin Power Connector Housing Plug - 38615 - Waytek, Inc.
Chanhassen, MN, United States
Molex 50-84-1150 MLX 15-Pin Power Connector Housing Plug
38615
Molex 50-84-1150 MLX 15-Pin Power Connector Housing Plug 38615
Molex 50-84-1150 Power Connector Housing Plugs Category: MLX Connectors Manufacturer: Molex Positions: 15 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 11 Housing material: Nylon 6/6 UL94V-2, natural color Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
  • Molex 50-84-1150 Power Connector Housing Plugs
  • Category: MLX Connectors
  • Manufacturer: Molex
  • Positions: 15
  • Diameter: 2.13 mm
  • 600VDC; 20A
  • Pin and socket terminals can be intermixed in the same housing
  • Housings will accept industry compatible terminals
  • Current Max. 11
  • Housing material: Nylon 6/6 UL94V-2, natural color
  • Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers
  • Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
Supplier's Site Datasheet
Header Connector,cable Mount,plug,15 Contacts,pin/skt,0.25 Pitch,crimp Terminal,latch Rohs Compliant Molex - 97B2971 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,15 Contacts,pin/skt,0.25 Pitch,crimp Terminal,latch Rohs Compliant Molex
97B2971
Header Connector,cable Mount,plug,15 Contacts,pin/skt,0.25 Pitch,crimp Terminal,latch Rohs Compliant Molex 97B2971
Header Connector,Cable Mount,PLUG,15 Contacts,PIN/SKT,0.2 5 Pitch,CRIMP Terminal,LATCH RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,15 Contacts,PIN/SKT,0.25 Pitch,CRIMP Terminal,LATCH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6704060P 6704060 50-84-1150 38615 97B2971
Product Name Wire Housings & Plugs Wire Housings & Plugs Molex 50-84-1150 MLX 15-Pin Power Connector Housing Plug Header Connector,cable Mount,plug,15 Contacts,pin/skt,0.25 Pitch,crimp Terminal,latch Rohs Compliant Molex
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details