Molex Wire Housings & Plugs 50-84-1040

Description
Housing plug 2.13mm MLX,4w,UL94V-2
Request a Quote Datasheet
Description
Housing plug 2.13mm MLX,4w,UL94V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 6704010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6704010
Wire Housings & Plugs 6704010
Housing plug 2.13mm MLX,4w,UL94V-2

Housing plug 2.13mm MLX,4w,UL94V-2

Supplier's Site
Wire Housings & Plugs - 6704010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6704010P
Wire Housings & Plugs 6704010P
Housing plug 2.13mm MLX,4w

Housing plug 2.13mm MLX,4w

Supplier's Site
Molex 50-84-1040 MLX 4-Pin Power Connector Housing Plug - 38604 - Waytek, Inc.
Chanhassen, MN, United States
Molex 50-84-1040 MLX 4-Pin Power Connector Housing Plug
38604
Molex 50-84-1040 MLX 4-Pin Power Connector Housing Plug 38604
Molex 50-84-1040 Power Connector Housing Plugs Category: MLX Connectors Manufacturer: Molex Positions: 4 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 13.5 Housing material: Nylon 6/6 UL94V-2, natural color Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
  • Molex 50-84-1040 Power Connector Housing Plugs
  • Category: MLX Connectors
  • Manufacturer: Molex
  • Positions: 4
  • Diameter: 2.13 mm
  • 600VDC; 20A
  • Pin and socket terminals can be intermixed in the same housing
  • Housings will accept industry compatible terminals
  • Current Max. 13.5
  • Housing material: Nylon 6/6 UL94V-2, natural color
  • Mates with existing wire harnesses, connectors, and printed circuit board (PCB) headers
  • Interchangeable, intermateable, and intermountable with industry standard connectors such as Mate-N-Lok Connectors
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
.084 mlx power crimp housing plug, 4 pos - 70090885 - Allied Electronics, Inc.
Fort Worth, TX, USA
.084 mlx power crimp housing plug, 4 pos
70090885
.084 mlx power crimp housing plug, 4 pos 70090885
.084 mlx power crimp housing plug, 4 pos

.084 mlx power crimp housing plug, 4 pos

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Waytek, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6704010 6704010P 38604 50-84-1040 70090885
Product Name Wire Housings & Plugs Wire Housings & Plugs Molex 50-84-1040 MLX 4-Pin Power Connector Housing Plug .084 mlx power crimp housing plug, 4 pos
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details