Molex Wtb Housing, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9708

Description
WTB HOUSING, RCPT, 8POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:8ContactsRo HS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 8POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:8ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex - 01AH1327 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex
01AH1327
Wtb Housing, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex 01AH1327
WTB HOUSING, RCPT, 8POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:8ContactsRo HS Compliant: Yes

WTB HOUSING, RCPT, 8POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:8ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1327
Product Name Wtb Housing, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details