Molex Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9509

Description
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; For Use With:70058 and 71851 crimp terminals; Body Material:PBT Polyester, Glass-filled; Colour:Black; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; For Use With:70058 and 71851 crimp terminals; Body Material:PBT Polyester, Glass-filled; Colour:Black; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex - 25M4105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex
25M4105
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex 25M4105
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; For Use With:70058 and 71851 crimp terminals; Body Material:PBT Polyester, Glass-filled; Colour:Black; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; For Use With:70058 and 71851 crimp terminals; Body Material:PBT Polyester, Glass-filled; Colour:Black; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M4105
Product Name Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex
Material PBT Polyester, Glass-filled
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details