Molex Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9506

Description
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Body Material:PBT Polyester; Contact Termination Type:Crimp; No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Body Material:PBT Polyester; Contact Termination Type:Crimp; No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex - 57H1905 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex
57H1905
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex 57H1905
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Body Material:PBT Polyester; Contact Termination Type:Crimp; No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Body Material:PBT Polyester; Contact Termination Type:Crimp; No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1905
Product Name Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details