Molex Plug & Socket Housing, Rcpt, 13Pos, 2.54Mm; Product Range Molex 50-57-9413

Description
PLUG & SOCKET HOUSING, RCPT, 13POS, 2.54MM; Product Range:SL Series; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Colour:Black; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RCPT, 13POS, 2.54MM; Product Range:SL Series; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Colour:Black; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Rcpt, 13Pos, 2.54Mm; Product Range Molex - 97C7218 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Rcpt, 13Pos, 2.54Mm; Product Range Molex
97C7218
Plug & Socket Housing, Rcpt, 13Pos, 2.54Mm; Product Range Molex 97C7218
PLUG & SOCKET HOUSING, RCPT, 13POS, 2.54MM; Product Range:SL Series; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Colour:Black; No. of Rows:1 RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RCPT, 13POS, 2.54MM; Product Range:SL Series; Gender:Receptacle; No. of Positions:13Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Colour:Black; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97C7218
Product Name Plug & Socket Housing, Rcpt, 13Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details