Molex Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9409

Description
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:9Ways; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:9Ways; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex - 34R5796 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex
34R5796
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex 34R5796
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:9Ways; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:9Ways; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex - 38C9867 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex
38C9867
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex 38C9867
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:CyClone 70066; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester, Glass-filled RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:CyClone 70066; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester, Glass-filled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 34R5796 38C9867
Product Name Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex
Material PBT Polyester, Glass-filled
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details