Molex Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9407

Description
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:CyClone 70066; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester; No. of Contacts:7ContactsRo HS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:CyClone 70066; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester; No. of Contacts:7ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex - 57H1893 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex
57H1893
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex 57H1893
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:CyClone 70066; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester; No. of Contacts:7ContactsRo HS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:CyClone 70066; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester; No. of Contacts:7ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1893
Product Name Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details