Molex 3A 250V Electronic Connector 50-57-9406

Description
6 Pos Female Header, 2.54mm Pitch, 3A, 250V, Straight Product overview: 50-57-9406 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-57-9406 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos Female Header, 2.54mm Pitch, 3A, 250V, Straight Product overview: 50-57-9406 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-57-9406 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 250V Electronic Connector
340-50-57-9406
3A 250V Electronic Connector 340-50-57-9406
6 Pos Female Header, 2.54mm Pitch, 3A, 250V, Straight Product overview: 50-57-9406 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-57-9406 can be used for catalog matching and distributor lookup.

6 Pos Female Header, 2.54mm Pitch, 3A, 250V, Straight Product overview: 50-57-9406 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-57-9406 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 50-57-9406 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50-57-9406
Connectors 50-57-9406
SL CRP HSG G SR POS LTCH 6CKT

SL CRP HSG G SR POS LTCH 6CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 50-57-9406 - 197763-50-57-9406 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 50-57-9406
197763-50-57-9406
Rectangular Connectors - 50-57-9406 197763-50-57-9406
Manufacturer: Molex, LLC Win Source Part Number: 197763-50-57-9406 Packaging: Bulk Number of Positions: 6 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197763-50-57-9406
Packaging: Bulk
Number of Positions: 6
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Wire Housings & Plugs - 6783164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6783164P
Wire Housings & Plugs 6783164P
Molex 50-57-9406 Connector Housing

Molex 50-57-9406 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6783164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6783164
Wire Housings & Plugs 6783164
Molex 50-57-9406 Connector Housing

Molex 50-57-9406 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1707201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1707201
Wire Housings & Plugs 1707201
Molex 50-57-9406 Connector Housing

Molex 50-57-9406 Connector Housing

Supplier's Site
Housing, single-row and center locking,6 position - 70190718 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, single-row and center locking,6 position
70190718
Housing, single-row and center locking,6 position 70190718
Housing, single-row and center locking,6 position

Housing, single-row and center locking,6 position

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-50-57-9406 50-57-9406 50-57-9406 197763-50-57-9406 6783164P 6783164 70190718
Product Name 3A 250V Electronic Connector Connectors Rectangular Connectors - 50-57-9406 Wire Housings & Plugs Wire Housings & Plugs Housing, single-row and center locking,6 position
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Termination Crimp Crimp
Voltage Rating 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details