Molex Connectors 50-57-9405

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 50-57-9405 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50-57-9405
Connectors 50-57-9405
SL CRP HSG G SR POS LTCH 5CKT

SL CRP HSG G SR POS LTCH 5CKT

Buy Now
Singapore, Singapore
250V 3A Electronic Connector
340-50-57-9405
250V 3A Electronic Connector 340-50-57-9405
5 Pos Female Crimp Connector, 2.54mm Pitch, 250V, 3A, Straight Product overview: 50-57-9405 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-57-9405 can be used for catalog matching and distributor lookup.

5 Pos Female Crimp Connector, 2.54mm Pitch, 250V, 3A, Straight Product overview: 50-57-9405 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-57-9405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6795921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795921
Wire Housings & Plugs 6795921
Molex 50-57-9405 Connector Housing

Molex 50-57-9405 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795921P
Wire Housings & Plugs 6795921P
Molex 50-57-9405 Connector Housing

Molex 50-57-9405 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1707226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1707226
Wire Housings & Plugs 1707226
Molex 50-57-9405 Connector Housing

Molex 50-57-9405 Connector Housing

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 50-57-9405 - 1214295-50-57-9405 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 50-57-9405
1214295-50-57-9405
Circular Connectors - Circular Connectors - Housings - 50-57-9405 1214295-50-57-9405
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214295-50-57-9405 Packaging: Bulk Number of Positions: 5 Pitch: 2.54 mm Color: Black Number of Rows: 1 Termination: Crimp Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 5 Gender: Receptacle Length: 12.67 mm Housing Material: Polyester Approvals: CSA, UL Orientation: Straight Housing Color: Black Height: 6.58 mm Material: Polyester Number of Poles: 5 Number of Pins: 5 Contact Gender: Female Width: 6.58 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0.50579405; 0050579405; 05057-9405; 050579405; 50-57-9405.; 50579405; 70066-0179; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 15.24 mm Lead Free: Lead Free Mount: Cable, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214295-50-57-9405
Packaging: Bulk
Number of Positions: 5
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 5
Gender: Receptacle
Length: 12.67 mm
Housing Material: Polyester
Approvals: CSA, UL
Orientation: Straight
Housing Color: Black
Height: 6.58 mm
Material: Polyester
Number of Poles: 5
Number of Pins: 5
Contact Gender: Female
Width: 6.58 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0.50579405; 0050579405; 05057-9405; 050579405; 50-57-9405.; 50579405; 70066-0179;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 15.24 mm
Lead Free: Lead Free
Mount: Cable, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Max Operating Temperature: 105 °C

Buy Now
Housing, single-row and center locking,5 position - 70190719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, single-row and center locking,5 position
70190719
Housing, single-row and center locking,5 position 70190719
Housing, single-row and center locking,5 position

Housing, single-row and center locking,5 position

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50-57-9405 50-57-9405 340-50-57-9405 6795921 6795921P 1214295-50-57-9405 70190719
Product Name Connectors 250V 3A Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Circular Connectors - Circular Connectors - Housings - 50-57-9405 Housing, single-row and center locking,5 position
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products