Molex Wire-Board Connector Receptacle 20Pos, 2.54Mm; Product Range Molex 50-57-9320

Description
WIRE-BOARD CONNECTOR RECEPTACLE 20POS, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Connector Type:Wire to Board; No. of Contacts:20Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 20POS, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Connector Type:Wire to Board; No. of Contacts:20Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 20Pos, 2.54Mm; Product Range Molex - 57H1885 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 20Pos, 2.54Mm; Product Range Molex
57H1885
Wire-Board Connector Receptacle 20Pos, 2.54Mm; Product Range Molex 57H1885
WIRE-BOARD CONNECTOR RECEPTACLE 20POS, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Connector Type:Wire to Board; No. of Contacts:20Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 20POS, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Connector Type:Wire to Board; No. of Contacts:20Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1885
Product Name Wire-Board Connector Receptacle 20Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details