Molex Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9309

Description
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex - 57H1875 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex
57H1875
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex 57H1875
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 39AH6277 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Molex
39AH6277
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Molex 39AH6277
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:SL 70066 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:SL 70066 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1875
Product Name Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details