Molex Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9306

Description
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex - 57H1872 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex
57H1872
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex 57H1872
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1872
Product Name Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details