Molex Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9305

Description
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex - 01H9616 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex
01H9616
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex 01H9616
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:70021, 70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 5Pos, 2.54Mm Rohs Compliant Molex - 92AJ7530 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos, 2.54Mm Rohs Compliant Molex
92AJ7530
Connector Housing, Rcpt, 5Pos, 2.54Mm Rohs Compliant Molex 92AJ7530
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 5POS, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01H9616
Product Name Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details