Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027082-50-57-9305
Packaging: Bulk
Number of Positions: 5
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 5
Gender: Receptacle
Length: 12.67 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Height: 3.53 mm
Material: Polyester
Contact Gender: Female
Width: 3.53 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 50-57-9205; 3-640442-5; 3-640441-5; 3-643814-5; 10-11-2053; 73838-00040050579305
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 15.24 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027082-50-57-9305 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 50-57-9305 |