Molex Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9207

Description
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Colour:Black; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Colour:Black; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex - 95H7428 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex
95H7428
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex 95H7428
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Colour:Black; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Colour:Black; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95H7428
Product Name Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details