Molex Plug & Socket Housing, Rcpt, 14Pos, 2.54Mm; Product Range Molex 50-57-9014

Description
PLUG & SOCKET HOUSING, RCPT, 14POS, 2.54MM; Product Range:SL Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Connector Type:Plug & Socket HousingRoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RCPT, 14POS, 2.54MM; Product Range:SL Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Connector Type:Plug & Socket HousingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Rcpt, 14Pos, 2.54Mm; Product Range Molex - 57H1830 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Rcpt, 14Pos, 2.54Mm; Product Range Molex
57H1830
Plug & Socket Housing, Rcpt, 14Pos, 2.54Mm; Product Range Molex 57H1830
PLUG & SOCKET HOUSING, RCPT, 14POS, 2.54MM; Product Range:SL Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Connector Type:Plug & Socket HousingRoHS Compliant: Yes

PLUG & SOCKET HOUSING, RCPT, 14POS, 2.54MM; Product Range:SL Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Series Female Crimp Terminals; Connector Type:Plug & Socket HousingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1830
Product Name Plug & Socket Housing, Rcpt, 14Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details