Molex 3A 250V Electronic Connector 50-57-9004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
340-50-57-9004
3A 250V Electronic Connector 340-50-57-9004
4 Pos 1 Row Female Socket Connector, 2.54mm Pitch, 3A, 250V Product overview: 50-57-9004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-57-9004 can be used for catalog matching and distributor lookup.

4 Pos 1 Row Female Socket Connector, 2.54mm Pitch, 3A, 250V Product overview: 50-57-9004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-50-57-9004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 50-57-9004 - 1125759-50-57-9004 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 50-57-9004
1125759-50-57-9004
Circular Connectors - Circular Connectors - Housings - 50-57-9004 1125759-50-57-9004
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125759-50-57-9004 Number of Positions: 4 Pitch: 2.54 mm Color: Black Connector Type: Socket Number of Rows: 1 Termination: Crimp Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 4 Gender: Receptacle Length: 10.13 mm Housing Material: Polyester Approvals: CSA, UL Orientation: Straight Housing Color: Black Height: 2.51 mm Material: Polyester Number of Pins: 2 Width: 2.51 mm Categories: Circular Connectors - Housings Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 15.24 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125759-50-57-9004
Number of Positions: 4
Pitch: 2.54 mm
Color: Black
Connector Type: Socket
Number of Rows: 1
Termination: Crimp
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 4
Gender: Receptacle
Length: 10.13 mm
Housing Material: Polyester
Approvals: CSA, UL
Orientation: Straight
Housing Color: Black
Height: 2.51 mm
Material: Polyester
Number of Pins: 2
Width: 2.51 mm
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 15.24 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Wire Housings & Plugs - 6795903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795903
Wire Housings & Plugs 6795903
Molex 50-57-9004 Connector Housing

Molex 50-57-9004 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795903P
Wire Housings & Plugs 6795903P
Molex 50-57-9004 Connector Housing

Molex 50-57-9004 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1671862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1671862
Wire Housings & Plugs 1671862
Molex 50-57-9004 Connector Housing

Molex 50-57-9004 Connector Housing

Supplier's Site
Connectors Ribbon & FFC - 50-57-9004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
50-57-9004
Connectors Ribbon & FFC 50-57-9004
SL CRP HSG A SR NP 4CKT

SL CRP HSG A SR NP 4CKT

Buy Now
SINGLE ROW CRIMP CONNECTOR HOUSING;4 CIRCUITS - 70190619 - Allied Electronics, Inc.
Fort Worth, TX, USA
SINGLE ROW CRIMP CONNECTOR HOUSING;4 CIRCUITS
70190619
SINGLE ROW CRIMP CONNECTOR HOUSING;4 CIRCUITS 70190619
SINGLE ROW CRIMP CONNECTOR HOUSING;4 CIRCUITS

SINGLE ROW CRIMP CONNECTOR HOUSING;4 CIRCUITS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50-57-9004 340-50-57-9004 1125759-50-57-9004 6795903 6795903P 50-57-9004 70190619
Product Name 3A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 50-57-9004 Wire Housings & Plugs Wire Housings & Plugs Connectors Ribbon & FFC SINGLE ROW CRIMP CONNECTOR HOUSING;4 CIRCUITS
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details