Molex Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex 50-57-9004

Description
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex - 57H1820 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex
57H1820
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex 57H1820
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Product Range:SL 70066; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:PBT Polyester; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1820
Product Name Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details