Molex Connector, Rcpt, 13Pos, 1Row, 2.5Mm; Product Range Molex 50-37-5133

Description
CONNECTOR, RCPT, 13POS, 1ROW, 2.5MM; Product Range:Mini-SPOX 5264; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.5mm; For Use With:5263 Crimp Terminal; Body Material:Nylon 6/6; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 13POS, 1ROW, 2.5MM; Product Range:Mini-SPOX 5264; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.5mm; For Use With:5263 Crimp Terminal; Body Material:Nylon 6/6; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 13Pos, 1Row, 2.5Mm; Product Range Molex - 57J2037 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 13Pos, 1Row, 2.5Mm; Product Range Molex
57J2037
Connector, Rcpt, 13Pos, 1Row, 2.5Mm; Product Range Molex 57J2037
CONNECTOR, RCPT, 13POS, 1ROW, 2.5MM; Product Range:Mini-SPOX 5264; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.5mm; For Use With:5263 Crimp Terminal; Body Material:Nylon 6/6; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 13POS, 1ROW, 2.5MM; Product Range:Mini-SPOX 5264; Gender:Receptacle; No. of Positions:13Positions; Pitch Spacing:2.5mm; For Use With:5263 Crimp Terminal; Body Material:Nylon 6/6; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57J2037
Product Name Connector, Rcpt, 13Pos, 1Row, 2.5Mm; Product Range Molex
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details