Molex Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex 50-37-5033

Description
CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Mini-SPOX 5264; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:5263 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Mini-SPOX 5264; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:5263 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex - 57H1785 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex
57H1785
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex 57H1785
CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Mini-SPOX 5264; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:5263 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Mini-SPOX 5264; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:5263 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Pitch Spacing Molex - 98K9650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Pitch Spacing Molex
98K9650
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Pitch Spacing Molex 98K9650
CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:Mini-SPOX 5264 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:Mini-SPOX 5264 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1785
Product Name Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details