Molex Electronic Connector 496160711

Description
Telecom and Datacom Connector, Product overview: 496160711 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-496160711 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom and Datacom Connector, Product overview: 496160711 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-496160711 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
347-496160711
Electronic Connector 347-496160711
Telecom and Datacom Connector, Product overview: 496160711 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-496160711 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: 496160711 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-496160711 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 496160711 - 052777-496160711 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 496160711
052777-496160711
USB, DVI, HDMI Connectors - 496160711 052777-496160711
Manufacturer: Molex, LLC Win Source Part Number: 052777-496160711 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 5VDC Current Rating: 0.25A, 1A, 5A Number of Contacts: 5 Gender: Female Header Specifications: USB 2.0 Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Shell/Shielding Material: Phosphor Bronze Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052777-496160711
Packaging: Tray
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Voltage Rating: 5VDC
Current Rating: 0.25A, 1A, 5A
Number of Contacts: 5
Gender: Female Header
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Shell/Shielding Material: Phosphor Bronze
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
USB, DVI, HDMI Connectors - 0496160711 - 904597-0496160711 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 0496160711
904597-0496160711
USB, DVI, HDMI Connectors - 0496160711 904597-0496160711
Manufacturer: Molex, LLC Win Source Part Number: 904597-0496160711 Series: HSAutoLink 49616 Operating Temperature Range: -40°C ~ 85°C Features: USB - mini B USB 2.0 Female Header Connector 5 Position Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 049616 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 049616-0711, 049616-0711-E, 0496160711-E, 49616-0711, 49616-0711-E, 496160711, 496160711-E, WM17535

Manufacturer: Molex, LLC
Win Source Part Number: 904597-0496160711
Series: HSAutoLink 49616
Operating Temperature Range: -40°C ~ 85°C
Features: USB - mini B USB 2.0 Female Header Connector 5 Position Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 049616
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 049616-0711, 049616-0711-E, 0496160711-E, 49616-0711, 49616-0711-E, 496160711, 496160711-E, WM17535

Buy Now Datasheet
Connectors - 496160711 - ODG (Origin Data Global)
Shenzhen, China
Connectors
496160711
Connectors 496160711
USB 2.0 1 Bend insert 5P Female Type-A Plugin USB Connectors ROHS

USB 2.0 1 Bend insert 5P Female Type-A Plugin USB Connectors ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> USB Connectors
496160711
Connectors >> USB Connectors 496160711
USB 2.0 1 Right-Angle 5P Female Type-A Plugin USB Connectors ROHS

USB 2.0 1 Right-Angle 5P Female Type-A Plugin USB Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 347-496160711 052777-496160711 904597-0496160711 496160711 496160711
Product Name Electronic Connector USB, DVI, HDMI Connectors - 496160711 USB, DVI, HDMI Connectors - 0496160711 Connectors Connectors >> USB Connectors
Connector Type USB USB USB
Termination Solder
Mounting Through Hole, Right Angle Through Hole, Right Angle Right-Angle
Voltage Rating 5 volts
Unlock Full Specs
to access all available technical data

Similar Products