Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 494561017

Description
Manufacturer: Molex Win Source Part Number: 1333408-0494561017 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Solder Retention Termination: Solder Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm) Contact Material: Copper Alloy Voltage Rating: 125V Height Above Board: 0.110" (2.80mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Standard Package: 1,200 Mounting: Surface Mount, Right Angle Mating Cycles: 250 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0494561017-ND,WM2025 8DKR,049456-1017,494 56-1017,WM20258CT,WM 20258TR,494561017 Base Product Number: 049456 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333408-0494561017 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Solder Retention Termination: Solder Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm) Contact Material: Copper Alloy Voltage Rating: 125V Height Above Board: 0.110" (2.80mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Standard Package: 1,200 Mounting: Surface Mount, Right Angle Mating Cycles: 250 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0494561017-ND,WM2025 8DKR,049456-1017,494 56-1017,WM20258CT,WM 20258TR,494561017 Base Product Number: 049456 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333408-0494561017 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333408-0494561017
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333408-0494561017
Manufacturer: Molex Win Source Part Number: 1333408-0494561017 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Solder Retention Termination: Solder Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm) Contact Material: Copper Alloy Voltage Rating: 125V Height Above Board: 0.110" (2.80mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Standard Package: 1,200 Mounting: Surface Mount, Right Angle Mating Cycles: 250 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0494561017-ND,WM2025 8DKR,049456-1017,494 56-1017,WM20258CT,WM 20258TR,494561017 Base Product Number: 049456 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333408-0494561017
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 118.1µin (3.00µm)
Contact Material: Copper Alloy
Voltage Rating: 125V
Height Above Board: 0.110" (2.80mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched
Housing Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Beige
Standard Package: 1,200
Mounting: Surface Mount, Right Angle
Mating Cycles: 250
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0494561017-ND,WM20258DKR,049456-1017,49456-1017,WM20258CT,WM20258TR,494561017
Base Product Number: 049456
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333408-0494561017
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers