Molex Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies 484060003

Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 48406 Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A), Stacked Number of Contacts: 18 Mounting Type: Through Hole, Right Angle Mounting Feature: Horizontal Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 48406 Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A), Stacked Number of Contacts: 18 Mounting Type: Through Hole, Right Angle Mounting Feature: Horizontal Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 48406 Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A), Stacked Number of Contacts: 18 Mounting Type: Through Hole, Right Angle Mounting Feature: Horizontal Termination: Solder

Manufacturer: Molex
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: 48406
Package: Tray
Product Status: Active
Connector Type: USB-A (USB TYPE-A), Stacked
Number of Contacts: 18
Mounting Type: Through Hole, Right Angle
Mounting Feature: Horizontal
Termination: Solder

Buy Now Datasheet
Connectors - 484060003 - ODG (Origin Data Global)
Shenzhen, China
Connectors
484060003
Connectors 484060003
USB 3.0 2 Side Insertion Female Type-A Plugin USB Connectors ROHS

USB 3.0 2 Side Insertion Female Type-A Plugin USB Connectors ROHS

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 0484060003 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
0484060003
USB, DVI, HDMI Connector Assemblies 0484060003
CONN RCPT USB3.0 TYPEA STACK R/A

CONN RCPT USB3.0 TYPEA STACK R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 484060003 0484060003
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details