Molex USB Connectors 48406-0003

Description
Molex 48406-0003 USB Connector
Request a Quote Datasheet
Description
Molex 48406-0003 USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 8129645 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
8129645
USB Connectors 8129645
Molex 48406-0003 USB Connector

Molex 48406-0003 USB Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors I/O - 48406-0003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
48406-0003
Connectors I/O 48406-0003
USB 3.0 F/A STD RA REC STACKED 15u'

USB 3.0 F/A STD RA REC STACKED 15u'

Buy Now
Singapore, Singapore
Electronic Connector
2032-48406-0003
Electronic Connector 2032-48406-0003
USB Connector, 9 Contact(s), Female, Right Angle, Solder Terminal, Receptacle, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 48406-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-48406-0003 can be used for catalog matching and distributor lookup.

USB Connector, 9 Contact(s), Female, Right Angle, Solder Terminal, Receptacle, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 48406-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-48406-0003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 48406-0003 - 980058-48406-0003 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 48406-0003
980058-48406-0003
USB, DVI, HDMI Connectors - 48406-0003 980058-48406-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980058-48406-0003 Packaging: Tape & Reel (TR) Connector Type: USB Number of Rows: 4 Termination: Solder Contact Material: Copper Voltage Rating: 30 V Current Rating: 1.8 A Number of Contacts: 18 Gender: Female Number of Circuits: 18 Orientation: Right Angle Contact Plating: Tin Number of Ports: 2 Height: 15.65 mm Plating: Gold Categories: USB,DVI,HDMI Connectors Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown USB Standard: USB 3.0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980058-48406-0003
Packaging: Tape & Reel (TR)
Connector Type: USB
Number of Rows: 4
Termination: Solder
Contact Material: Copper
Voltage Rating: 30 V
Current Rating: 1.8 A
Number of Contacts: 18
Gender: Female
Number of Circuits: 18
Orientation: Right Angle
Contact Plating: Tin
Number of Ports: 2
Height: 15.65 mm
Plating: Gold
Categories: USB,DVI,HDMI Connectors
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
USB Standard: USB 3.0

Buy Now
Stacked Usb Conn, 3.0, Usb Type A, 9Pos; Usb Connector Type Molex - 29X4578 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Usb Conn, 3.0, Usb Type A, 9Pos; Usb Connector Type Molex
29X4578
Stacked Usb Conn, 3.0, Usb Type A, 9Pos; Usb Connector Type Molex 29X4578
STACKED USB CONN, 3.0, USB TYPE A, 9POS; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Positions ; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STACKED USB CONN, 3.0, USB TYPE A, 9POS; USB Connector Type:USB Type A; USB Standard:USB 3.0; No. of Positions:9Positions; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 48406-0003 - ODG (Origin Data Global)
Shenzhen, China
Connectors
48406-0003
Connectors 48406-0003
USB Connectors USB 3.0 F/A STD RA REC STACKED 15u'

USB Connectors USB 3.0 F/A STD RA REC STACKED 15u'

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8129645 48406-0003 48406-0003 2032-48406-0003 980058-48406-0003 29X4578 48406-0003
Product Name USB Connectors Connectors I/O Electronic Connector USB, DVI, HDMI Connectors - 48406-0003 Stacked Usb Conn, 3.0, Usb Type A, 9Pos; Usb Connector Type Molex Connectors
Connector Type USB USB USB
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data