Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005926-48405-0003
Packaging: Tape & Reel (TR)
Color: Blue
Connector Type: USB
Number of Rows: 2
Termination: Solder
Contact Material: Copper
Voltage Rating: 30 V
Current Rating: 1.8 A
Number of Contacts: 9
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 9
Orientation: Right Angle
Contact Plating: Tin
Number of Ports: 1
Number of Terminals: 9
Plating: Gold
Categories: USB,DVI,HDMI Connectors
Alternative Parts (Cross-Reference): 48408-0003; 47589-0001; 10118193-0001LF; 67068-9000; UE27BC5413H; KUSBX-AS1N-B04840500
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 3.03 kV
REACH SVHC: Unknown
9 Pos USB 3.0 Receptacle, Right Angle, Solder, Gold Plated Product overview: 48405-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-48405-0003 can be used for catalog matching and distributor lookup.
Molex 48405-0003 USB Connector
Connector
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
USB Connectors USB 3.0 F/A STD RA REC CH=3.91 15u'
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1005926-48405-0003 | 2032-48405-0003 | 8129641 | 48405-0003 | 45X6073 | 48405-0003 |
| Product Name | USB, DVI, HDMI Connectors - 48405-0003 | Electronic Connector | USB Connectors | Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex | Connectors | |
| Connector Type | USB | USB | USB | |||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through Hole | Through hole | Through Hole Mount | |||
| Voltage Rating | 30 volts | 30 volts | 30 volts |