Molex USB Connectors 48397-0003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
USB Connectors
48397-0003
USB Connectors 48397-0003
USB Connectors USB 3.0 F/A RVS RA REC CH=-1.75 15u'

USB Connectors USB 3.0 F/A RVS RA REC CH=-1.75 15u'

Buy Now Datasheet
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 45X6070 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
45X6070
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 45X6070
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
Usb, 3.0 Type A, Plug, Smt; Usb Connector Type Molex - 29X4574 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Plug, Smt; Usb Connector Type Molex
29X4574
Usb, 3.0 Type A, Plug, Smt; Usb Connector Type Molex 29X4574
USB, 3.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 3.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48397-0003 48397-0003 45X6070
Product Name USB Connectors Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
Connector Type USB USB
Gender Female / Jack
Geometry Right Angle Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products