Molex Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 48395-0003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 45X6069 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
45X6069
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 45X6069
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 55X3861 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
55X3861
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 55X3861
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
48395-0003
USB Connectors 48395-0003
USB Connectors USB 3.0 F/A RVS RA REC CH=-1.0 15u'

USB Connectors USB 3.0 F/A RVS RA REC CH=-1.0 15u'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48395-0003 45X6069 48395-0003
Product Name Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex USB Connectors
Connector Type USB USB
Geometry Right Angle Right Angle
Mounting Through Hole Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details