Molex Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies 483930003

Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 48393 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 9 Gender: Receptacle Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 48393 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 9 Gender: Receptacle Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 48393 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 9 Gender: Receptacle Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Mounting Type: Through Hole, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: 48393
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB-A (USB TYPE-A)
Number of Contacts: 9
Gender: Receptacle
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details