Connector
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions
USB 3.0 F/A STD RA REC CH=6.09 15u
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 48391-0003 | 45X6065 | 77AC9793 |
| Product Name | Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex | Usb 3.0 F/a Std Ra Rec Ch=6.09 15U Molex | |
| Connector Type | USB | USB |