Molex Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 483440001

Description
Manufacturer: Molex Win Source Part Number: 1334006-0483440001 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Standard Package: 750 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 48344-0001,483440001 ,048344-0001 Base Product Number: 048344 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1334006-0483440001 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Standard Package: 750 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 48344-0001,483440001 ,048344-0001 Base Product Number: 048344 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334006-0483440001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334006-0483440001
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334006-0483440001
Manufacturer: Molex Win Source Part Number: 1334006-0483440001 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Standard Package: 750 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 48344-0001,483440001 ,048344-0001 Base Product Number: 048344 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334006-0483440001
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Bulk
Standard Package: 750
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 48344-0001,483440001,048344-0001
Base Product Number: 048344
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334006-0483440001
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details