Molex Card Edge Connectors - Edgeboard Connectors - 0483380040 483380040

Description
Manufacturer: Molex, LLC Win Source Part Number: 846493-0483380040 Series: 48338 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 048338 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 48338-0040, WM9732TR, WM9732DKR, 0483380040-ND, 483380040, 048338-0040, WM9732CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 846493-0483380040 Series: 48338 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 048338 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 48338-0040, WM9732TR, WM9732DKR, 0483380040-ND, 483380040, 048338-0040, WM9732CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 0483380040 - 846493-0483380040 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 0483380040
846493-0483380040
Card Edge Connectors - Edgeboard Connectors - 0483380040 846493-0483380040
Manufacturer: Molex, LLC Win Source Part Number: 846493-0483380040 Series: 48338 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 048338 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 48338-0040, WM9732TR, WM9732DKR, 0483380040-ND, 483380040, 048338-0040, WM9732CT

Manufacturer: Molex, LLC
Win Source Part Number: 846493-0483380040
Series: 48338
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 048338
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 48338-0040, WM9732TR, WM9732DKR, 0483380040-ND, 483380040, 048338-0040, WM9732CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 846493-0483380040
Product Name Card Edge Connectors - Edgeboard Connectors - 0483380040
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10060018-10212TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details