Molex Electronic Connector 48338-0040

Description
Card Edge Connector, Product overview: 48338-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-48338-0040 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Card Edge Connector, Product overview: 48338-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-48338-0040 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
303-48338-0040
Electronic Connector 303-48338-0040
Card Edge Connector, Product overview: 48338-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-48338-0040 can be used for catalog matching and distributor lookup.

Card Edge Connector, Product overview: 48338-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-48338-0040 can be used for catalog matching and distributor lookup.

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 48338-0040 - 1187123-48338-0040 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 48338-0040
1187123-48338-0040
Card Edge Connectors - Edgeboard Connectors - 48338-0040 1187123-48338-0040
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187123-48338-0040 Number of Positions: 52 Number of Rows: 1 Current Rating: 1 A Housing Material: Thermoplastic Number of Circuits: 13 Orientation: Right Angle Contact Plating: Gold Categories: Card Edge Connectors - Edgeboard Connectors Alternative Parts (Cross-Reference): 0483380040; 483-38-0040; 483380040; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187123-48338-0040
Number of Positions: 52
Number of Rows: 1
Current Rating: 1 A
Housing Material: Thermoplastic
Number of Circuits: 13
Orientation: Right Angle
Contact Plating: Gold
Categories: Card Edge Connectors - Edgeboard Connectors
Alternative Parts (Cross-Reference): 0483380040; 483-38-0040; 483380040;
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Glow Wire Compliant: Non-compliant

Buy Now
Mini Pci Exp 08Mm Pitch 4Mm Height Molex - 40Y1002 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pci Exp 08Mm Pitch 4Mm Height Molex
40Y1002
Mini Pci Exp 08Mm Pitch 4Mm Height Molex 40Y1002
MINI PCI EXP 08MM PITCH 4MM HEIGHT

MINI PCI EXP 08MM PITCH 4MM HEIGHT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 303-48338-0040 1187123-48338-0040 40Y1002
Product Name Electronic Connector Card Edge Connectors - Edgeboard Connectors - 48338-0040 Mini Pci Exp 08Mm Pitch 4Mm Height Molex
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details