Molex Circular Connectors - Circular Connectors - Housings - 48258-0001 48258-0001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033705-48258-0001 Pitch: 2.5 mm Connector Type: USB Number of Rows: 1 Termination: Solder Contact Material: Brass Current Rating: 1 A Number of Contacts: 4 Gender: Female Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1766057-1; 5164711-3; 22-15-2046; 22-14-2044; 22-16-2040; 163681-2; SSW-104-02-S-S-RA-48 2580001; 0482580001; 0482580001.; 48258-0001.; 482580001; Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033705-48258-0001 Pitch: 2.5 mm Connector Type: USB Number of Rows: 1 Termination: Solder Contact Material: Brass Current Rating: 1 A Number of Contacts: 4 Gender: Female Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1766057-1; 5164711-3; 22-15-2046; 22-14-2044; 22-16-2040; 163681-2; SSW-104-02-S-S-RA-48 2580001; 0482580001; 0482580001.; 48258-0001.; 482580001; Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 48258-0001 - 1033705-48258-0001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 48258-0001
1033705-48258-0001
Circular Connectors - Circular Connectors - Housings - 48258-0001 1033705-48258-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033705-48258-0001 Pitch: 2.5 mm Connector Type: USB Number of Rows: 1 Termination: Solder Contact Material: Brass Current Rating: 1 A Number of Contacts: 4 Gender: Female Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1766057-1; 5164711-3; 22-15-2046; 22-14-2044; 22-16-2040; 163681-2; SSW-104-02-S-S-RA-48 2580001; 0482580001; 0482580001.; 48258-0001.; 482580001; Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033705-48258-0001
Pitch: 2.5 mm
Connector Type: USB
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Current Rating: 1 A
Number of Contacts: 4
Gender: Female
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1766057-1; 5164711-3; 22-15-2046; 22-14-2044; 22-16-2040; 163681-2; SSW-104-02-S-S-RA-482580001; 0482580001; 0482580001.; 48258-0001.; 482580001;
Country of Origin: HK
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
250V 1.5A Electronic Connector
312-48258-0001
250V 1.5A Electronic Connector 312-48258-0001
4-Pos Right Angle Solder Receptacle, USB 2.0, 250V, 1.5A Product overview: 48258-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 1.5A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-48258-0001 can be used for catalog matching and distributor lookup.

4-Pos Right Angle Solder Receptacle, USB 2.0, 250V, 1.5A Product overview: 48258-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 1.5A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-48258-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 48258-0001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
48258-0001
Connectors 48258-0001
USB Connectors USB A SINK REVERSE T INK REVERSE TYPE L/F

USB Connectors USB A SINK REVERSE T INK REVERSE TYPE L/F

Supplier's Site Datasheet
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 74AC2928 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
74AC2928
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 74AC2928
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
48258-0001
USB Connectors 48258-0001
USB Connectors USB A SINK REVERSE T INK REVERSE TYPE L/F

USB Connectors USB A SINK REVERSE T INK REVERSE TYPE L/F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1033705-48258-0001 312-48258-0001 48258-0001 48258-0001 74AC2928 48258-0001
Product Name Circular Connectors - Circular Connectors - Housings - 48258-0001 250V 1.5A Electronic Connector Connectors Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex USB Connectors
Connector Type Circular / Cylindrical Connectors USB USB
Termination Solder Solder Through Hole
Mounting Through Hole Through Hole Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0272-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details