Molex Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 48204-0001..

Description
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
Description
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 37AC1245 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
37AC1245
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 37AC1245
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AC1245
Product Name Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
Connector Type USB
Unlock Full Specs
to access all available technical data