Molex USB Connectors 48204-0001

Description
Molex 48204-0001 USB Connector
Request a Quote Datasheet
Description
Molex 48204-0001 USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 8006863 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
8006863
USB Connectors 8006863
Molex 48204-0001 USB Connector

Molex 48204-0001 USB Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB, DVI, HDMI Connectors - 48204-0001 - 1021927-48204-0001 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 48204-0001
1021927-48204-0001
USB, DVI, HDMI Connectors - 48204-0001 1021927-48204-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021927-48204-0001 Pitch: 2 mm Color: Black Features: Shielded Connector Type: Receptacle, USB Number of Rows: 3 Termination: Solder Contact Material: Bronze, Gold, Nickel Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 4 Gender: Female Length: 7.2 mm Housing Material: Polyester Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 4 Height: 14.84 mm Number of Pins: 2 Plating: Tin Categories: USB,DVI,HDMI Connectors Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 787616-1; 47589-0001; 47491-0001; 10118193-0001LF; 67068-9000; UE27BC5413H; KUSBX-AS1N-B04820400 01; 48204-0001.; 48204-0001..; 482040001; NT501-5121; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 19.25 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 USB Standard: USB 2.0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021927-48204-0001
Pitch: 2 mm
Color: Black
Features: Shielded
Connector Type: Receptacle, USB
Number of Rows: 3
Termination: Solder
Contact Material: Bronze, Gold, Nickel
Voltage Rating: 30 V
Current Rating: 1 A
Number of Contacts: 4
Gender: Female
Length: 7.2 mm
Housing Material: Polyester
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 4
Height: 14.84 mm
Number of Pins: 2
Plating: Tin
Categories: USB,DVI,HDMI Connectors
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 787616-1; 47589-0001; 47491-0001; 10118193-0001LF; 67068-9000; UE27BC5413H; KUSBX-AS1N-B0482040001; 48204-0001.; 48204-0001..; 482040001; NT501-5121;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 19.25 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 3.03 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
USB Standard: USB 2.0

Buy Now
Connectors - 48204-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
48204-0001
Connectors 48204-0001
USB A TYPE UP-RIGHT REVERSE C NN L/F

USB A TYPE UP-RIGHT REVERSE C NN L/F

Buy Now
Singapore, Singapore
Electronic Connector
312-48204-0001
Electronic Connector 312-48204-0001
Telecom and Datacom Connector, 4 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, LEAD FREE Product overview: 48204-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-48204-0001 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 4 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, LEAD FREE Product overview: 48204-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-48204-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 48204-0001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
48204-0001
Connectors 48204-0001
USB Connectors USB TYPE A REC UPRIGHT REVERSE

USB Connectors USB TYPE A REC UPRIGHT REVERSE

Supplier's Site Datasheet
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 56R0832 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
56R0832
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 56R0832
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:48204 Series RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:48204 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Usb A Type Up-Right Reverse Conn L/f Rohs Compliant Molex - 26AC7843 - Newark, An Avnet Company
Chicago, IL, United States
Usb A Type Up-Right Reverse Conn L/f Rohs Compliant Molex
26AC7843
Usb A Type Up-Right Reverse Conn L/f Rohs Compliant Molex 26AC7843
USB A TYPE UP-RIGHT REVERSE CONN L/F ROHS COMPLIANT: YES

USB A TYPE UP-RIGHT REVERSE CONN L/F ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
48204-0001
USB Connectors 48204-0001
USB Connectors USB TYPE A REC UPRIGHT REVERSE

USB Connectors USB TYPE A REC UPRIGHT REVERSE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8006863 48204-0001 1021927-48204-0001 48204-0001 312-48204-0001 48204-0001 56R0832 26AC7843 48204-0001
Product Name USB Connectors USB, DVI, HDMI Connectors - 48204-0001 Connectors Electronic Connector Connectors Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex Usb A Type Up-Right Reverse Conn L/f Rohs Compliant Molex USB Connectors
Connector Type USB USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - M213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details