Molex Memory Connectors - Accessories - 0480995701 480995701

Description
Manufacturer: Molex, LLC Win Source Part Number: 844431-0480995701 Series: 48099 Features: Connector Latch For PCI Express Mini Card Package: Reel - TR Family Name: 048099 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 48099-5701, WM3733TR, WM3733CT, WM3733DKR, 480995701
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 844431-0480995701 Series: 48099 Features: Connector Latch For PCI Express Mini Card Package: Reel - TR Family Name: 048099 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 48099-5701, WM3733TR, WM3733CT, WM3733DKR, 480995701
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 0480995701 - 844431-0480995701 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 0480995701
844431-0480995701
Memory Connectors - Accessories - 0480995701 844431-0480995701
Manufacturer: Molex, LLC Win Source Part Number: 844431-0480995701 Series: 48099 Features: Connector Latch For PCI Express Mini Card Package: Reel - TR Family Name: 048099 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 48099-5701, WM3733TR, WM3733CT, WM3733DKR, 480995701

Manufacturer: Molex, LLC
Win Source Part Number: 844431-0480995701
Series: 48099
Features: Connector Latch For PCI Express Mini Card
Package: Reel - TR
Family Name: 048099
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 48099-5701, WM3733TR, WM3733CT, WM3733DKR, 480995701

Buy Now Datasheet
Memory Connector Accessories - 0480995701 - ODG (Origin Data Global)
Shenzhen, China
Memory Connector Accessories
0480995701
Memory Connector Accessories 0480995701
LATCH ASSY FOR MINIPCI W/COVER

LATCH ASSY FOR MINIPCI W/COVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 844431-0480995701 0480995701
Product Name Memory Connectors - Accessories - 0480995701 Memory Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details