Molex Connectors,Interconnects 480994000

Description
Manufacturer: Molex, LLC Win Source Part Number: 113968-0480994000 Category: Connectors,Interconn ects Family: Memory Connectors - Accessories Series: 48099 Packaging: Reel(TR) Accessory Type: Latch For Use With/Related Products: PCI Express Mini Card Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 113968-0480994000 Category: Connectors,Interconn ects Family: Memory Connectors - Accessories Series: 48099 Packaging: Reel(TR) Accessory Type: Latch For Use With/Related Products: PCI Express Mini Card Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 113968-0480994000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
113968-0480994000
Connectors,Interconnects 113968-0480994000
Manufacturer: Molex, LLC Win Source Part Number: 113968-0480994000 Category: Connectors,Interconn ects Family: Memory Connectors - Accessories Series: 48099 Packaging: Reel(TR) Accessory Type: Latch For Use With/Related Products: PCI Express Mini Card Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 113968-0480994000
Category: Connectors,Interconnects
Family: Memory Connectors - Accessories
Series: 48099
Packaging: Reel(TR)
Accessory Type: Latch
For Use With/Related Products: PCI Express Mini Card
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors - 480994000 - ODG (Origin Data Global)
Shenzhen, China
Connectors
480994000
Connectors 480994000
mPCI-E Horizontal attachment SMD Edgeboard Connectors ROHS

mPCI-E Horizontal attachment SMD Edgeboard Connectors ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
480994000
Connectors >> Card Edge Connectors 480994000
mPCI-E Surface Mount,Right Angle SMD Card Edge Connectors ROHS

mPCI-E Surface Mount,Right Angle SMD Card Edge Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 113968-0480994000 480994000 480994000
Product Name Connectors,Interconnects Connectors Connectors >> Card Edge Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details