Molex SMD Electronic Connector 480372200

Description
Conn USB 2.0 Type A PL 4 POS 2mm/2.5mm Solder RA SMD 4 Terminal 1 Port T/R Product overview: 480372200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-480372200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn USB 2.0 Type A PL 4 POS 2mm/2.5mm Solder RA SMD 4 Terminal 1 Port T/R Product overview: 480372200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-480372200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
347-480372200
SMD Electronic Connector 347-480372200
Conn USB 2.0 Type A PL 4 POS 2mm/2.5mm Solder RA SMD 4 Terminal 1 Port T/R Product overview: 480372200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-480372200 can be used for catalog matching and distributor lookup.

Conn USB 2.0 Type A PL 4 POS 2mm/2.5mm Solder RA SMD 4 Terminal 1 Port T/R Product overview: 480372200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-480372200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 480372200 - 052775-480372200 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 480372200
052775-480372200
USB, DVI, HDMI Connectors - 480372200 052775-480372200
Manufacturer: Molex, LLC Win Source Part Number: 052775-480372200 Packaging: Reel - TR Features: Board Guide Connector Type: USB - A Termination: Solder Contact Finish: Gold Voltage Rating: 150VAC Current Rating: 1.5A Number of Contacts: 4 Gender: Plug Specifications: USB 2.0 Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Shell/Shielding Material: Steel Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 052775-480372200
Packaging: Reel - TR
Features: Board Guide
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold
Voltage Rating: 150VAC
Current Rating: 1.5A
Number of Contacts: 4
Gender: Plug
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Surface Mount, Right Angle; Through Hole
Mounting Feature: Horizontal
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Shell/Shielding Material: Steel
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 347-480372200 052775-480372200
Product Name SMD Electronic Connector USB, DVI, HDMI Connectors - 480372200
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details